MAC Valves, Inc. USA Solenoid Valve 82A-0A-BKA

Description
MANIFOLD BASE, 1/4INCH NPT PORTS. FREE 2 YEAR RADWELL WARRANTY
Description
MANIFOLD BASE, 1/4INCH NPT PORTS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - 6531830 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
6531830
Solenoid Valve 6531830
MANIFOLD BASE, 1/4INCH NPT PORTS. FREE 2 YEAR RADWELL WARRANTY

MANIFOLD BASE, 1/4INCH NPT PORTS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 6531830
Product Name Solenoid Valve
Unlock Full Specs
to access all available technical data

Similar Products

Butterfly Valve - 162983684 - Radwell International
Plast-O-Matic Valves, Inc.
Specs
Valve Type Butterfly
View Details
Sporlan Oil Level Control Components - OCV-5 CHECK VALVE - Parker Sporlan Division
Specs
Valve Type Control Valve
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 700.53 psi (493 m H2O)
View Details
10mm PICOSOL - 11-211PI01-H1+1111+AYV - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.03 inch (0.80 mm)
View Details