ASCO Gas Valve 8353F38

Description
DISCONTINUED BY MANUFACTURER, VALVE BASE, ALUMINUM, 2-WAY, 5-125 PSI, REPLACED BY 8353H38. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, VALVE BASE, ALUMINUM, 2-WAY, 5-125 PSI, REPLACED BY 8353H38. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gas Valve - 55219079 - Radwell International
Willingboro, NJ, United States
Gas Valve
55219079
Gas Valve 55219079
DISCONTINUED BY MANUFACTURER, VALVE BASE, ALUMINUM, 2-WAY, 5-125 PSI, REPLACED BY 8353H38. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, VALVE BASE, ALUMINUM, 2-WAY, 5-125 PSI, REPLACED BY 8353H38. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 55219079
Product Name Gas Valve
Primary Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-1 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro - 150546707 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-C
Valve Size 7.87 inch (199.90 mm)
View Details
T 21 Ball Valve 0 5 4 - 121616020 - Asahi/America, Inc.
Specs
Valve Type Ball
Primary Material CPVC; CPVC
Valve Size 1.97 inch (50.00 mm)
View Details
8 mm Zero Leak 316L Check Valve -  - Lee Co. (The)
Specs
Valve Type Check
Valve Size 0.31 inch (7.95 mm)
Maximum Pressure 5801.51 psi (4083 m H2O)
View Details