MAC Valves, Inc. USA Solenoid Valve 82A-0A-BRA

Description
MANIFOLD BASE ONLY PLUG-IN 1/4IN NPTF. FREE 2 YEAR RADWELL WARRANTY
Description
MANIFOLD BASE ONLY PLUG-IN 1/4IN NPTF. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - 41174830 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
41174830
Solenoid Valve 41174830
MANIFOLD BASE ONLY PLUG-IN 1/4IN NPTF. FREE 2 YEAR RADWELL WARRANTY

MANIFOLD BASE ONLY PLUG-IN 1/4IN NPTF. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 41174830
Product Name Solenoid Valve
Valve Type Plug
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-4 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-375 - 161375508 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-U
Valve Size 5.71 inch (145.00 mm)
View Details
Ball Check Valve 0 5 4 - 1232015 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PVDF; PVDF
Valve Size 1.57 inch (40.00 mm)
View Details
375 NACE Compliant, High Pressure Check Valve -  - Lee Co. (The)
Specs
Valve Type Check; NACE Compliant Check Valves
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 15000.00 psi (10557 m H2O)
View Details