Johnson Controls, Inc. Solenoid Valve 664-49268-000

Description
SUCTION VALVE. FREE 2 YEAR RADWELL WARRANTY
Description
SUCTION VALVE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - 40266756 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
40266756
Solenoid Valve 40266756
SUCTION VALVE. FREE 2 YEAR RADWELL WARRANTY

SUCTION VALVE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 40266756
Product Name Solenoid Valve
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-2 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 - 161543023 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-U
Valve Size 2.28 inch (58.00 mm)
View Details
Ball Check Valve 0 5 4 - 1219007 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material CPVC; CPVC
Valve Size 0.75 inch (19.05 mm)
View Details
855 LC2 Series Press-In Check Valve -  - Lee Co. (The)
Specs
Valve Type Check
Valve Size 0.31 inch (7.92 mm)
Connection Description Press-In - Into Plastic
View Details