Parker Hannifin/Electromechanical Automation Control Valve 6A-PR4-VT-SS

Description
VALVE 3/8IN STAINLESS. FREE 2 YEAR RADWELL WARRANTY
Description
VALVE 3/8IN STAINLESS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Control Valve - 24093227 - Radwell International
Willingboro, NJ, United States
Control Valve
24093227
Control Valve 24093227
VALVE 3/8IN STAINLESS. FREE 2 YEAR RADWELL WARRANTY

VALVE 3/8IN STAINLESS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 24093227
Product Name Control Valve
Primary Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-8 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - Check-Valves - angle-seat-Valve-303-304 - 161303032 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 1.85 inch (47.00 mm)
View Details
Type 57Il Isolator Lug Butterfly Valves Lever - 113776030 - Asahi/America, Inc.
Specs
Valve Type Butterfly
Valve Size 3.00 inch (76.20 mm)
Actuation Manual
View Details
187 Side-Exit Check Valve -  - Lee Co. (The)
Specs
Valve Type Check; Ball-Style Check Valves
Valve Size 0.19 inch (4.75 mm)
Maximum Pressure 4000.00 psi (2815 m H2O)
View Details