Metal Work Pneumatic USA, Inc. Control Valve 7010010200

Description
VALVE PILOT OPERATED, 10 BAR, SERIES 70, 1/8 BSP, 3/2, NC PILOT/SPRING. FREE 2 YEAR RADWELL WARRANTY
Description
VALVE PILOT OPERATED, 10 BAR, SERIES 70, 1/8 BSP, 3/2, NC PILOT/SPRING. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Control Valve - 37940971 - Radwell International
Willingboro, NJ, United States
Control Valve
37940971
Control Valve 37940971
VALVE PILOT OPERATED, 10 BAR, SERIES 70, 1/8 BSP, 3/2, NC PILOT/SPRING. FREE 2 YEAR RADWELL WARRANTY

VALVE PILOT OPERATED, 10 BAR, SERIES 70, 1/8 BSP, 3/2, NC PILOT/SPRING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Control Valve -  - Radwell International
Willingboro, NJ, United States
Control Valve
Control Valve
METAL WORK PNEUMATIC Valves 7010010200

METAL WORK PNEUMATIC Valves 7010010200

Supplier's Site

Technical Specifications

  Radwell International Radwell International
Product Category Industrial Valves Industrial Valves
Product Number 37940971
Product Name Control Valve Control Valve
Valve Type Pilot
Unlock Full Specs
to access all available technical data

Similar Products

100,000 psi Valves -  - Haskel International LLC
Haskel International LLC
Specs
Valve Type Ball
Media Gas; Air; Compressed Air
Maximum Pressure 100000.00 psi (70378 m H2O)
View Details
VALVES - BP-100-PVC-T-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVC
Valve Size 1.00 inch (25.40 mm)
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-4 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Threaded In-Line Check Valves - DFT® Basic-Check® - DFT Inc.
Specs
Valve Type Metal Seated; Ball Check; Check
Primary Material Stainless Steel
Media Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Hydraulic; Air; Breathable; Compressed Air
View Details