Spirax-Sarco Solenoid Valve 664180

Description
VALVE MECHANISM W/FLOAT. FREE 2 YEAR RADWELL WARRANTY
Description
VALVE MECHANISM W/FLOAT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - 40242659 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
40242659
Solenoid Valve 40242659
VALVE MECHANISM W/FLOAT. FREE 2 YEAR RADWELL WARRANTY

VALVE MECHANISM W/FLOAT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 40242659
Product Name Solenoid Valve
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-1 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - Check-Valves - angle-seat-Valve-303-304 - 161303017 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 1.85 inch (47.00 mm)
View Details
Ball Check Valve 0 5 4 - 1210015 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PVC; PVC
Valve Size 1.50 inch (38.10 mm)
View Details
125 High Pressure Check Valve -  - Lee Co. (The)
Specs
Valve Type Check; High Pressure Check Valves
Valve Size 0.12 inch (3.17 mm)
Maximum Pressure 8000.00 psi (5630 m H2O)
View Details