HydraForce, Inc. Valve Coil 6366115

Description
VALVE COIL, 115 VAC, 50/60 HZ, 20 WATT, 0.17 AMP. FREE 2 YEAR RADWELL WARRANTY
Description
VALVE COIL, 115 VAC, 50/60 HZ, 20 WATT, 0.17 AMP. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Valve Coil - 48566705 - Radwell International
Willingboro, NJ, United States
Valve Coil
48566705
Valve Coil 48566705
VALVE COIL, 115 VAC, 50/60 HZ, 20 WATT, 0.17 AMP. FREE 2 YEAR RADWELL WARRANTY

VALVE COIL, 115 VAC, 50/60 HZ, 20 WATT, 0.17 AMP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Valve Coil -  - Radwell International
Willingboro, NJ, United States
Valve Coil
Valve Coil
HYDRA FORCE Valves 6366115

HYDRA FORCE Valves 6366115

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 48566705
Product Name Valve Coil
Unlock Full Specs
to access all available technical data

Similar Products

Check Valves -  - Haskel International LLC
Haskel International LLC
Specs
Valve Type Check
Media Gas; Air; Compressed Air
Maximum Pressure 15000.00 to 100000.00 psi (10557 to 70378 m H2O)
View Details
5.5 mm Shuttle Valve -  - Lee Co. (The)
Specs
Valve Type Shuttle Valves
Valve Size 0.22 inch (5.47 mm)
Maximum Pressure 4061.03 psi (2858 m H2O)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161514975 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 3.98 inch (101.00 mm)
View Details