Metal Work Pneumatic USA, Inc. Solenoid Valve 7062020102

Description
SOLENOID VALVE, PNEUMATIC, 2 POSITION, 5 WAY, 1/8 INCH THREAD, 10 BAR MAX, SPRING, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
Description
SOLENOID VALVE, PNEUMATIC, 2 POSITION, 5 WAY, 1/8 INCH THREAD, 10 BAR MAX, SPRING, 24 VDC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - 45486141 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
45486141
Solenoid Valve 45486141
SOLENOID VALVE, PNEUMATIC, 2 POSITION, 5 WAY, 1/8 INCH THREAD, 10 BAR MAX, SPRING, 24 VDC. FREE 2 YEAR RADWELL WARRANTY

SOLENOID VALVE, PNEUMATIC, 2 POSITION, 5 WAY, 1/8 INCH THREAD, 10 BAR MAX, SPRING, 24 VDC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Solenoid Valve -  - Radwell International
Willingboro, NJ, United States
Solenoid Valve
Solenoid Valve
METAL WORK PNEUMATIC Valves 7062020102

METAL WORK PNEUMATIC Valves 7062020102

Supplier's Site

Technical Specifications

  Radwell International Radwell International
Product Category Industrial Valves Industrial Valves
Product Number 45486141
Product Name Solenoid Valve Solenoid Valve
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

100,000 psi Valves -  - Haskel International LLC
Haskel International LLC
Specs
Valve Type Ball
Media Gas; Air; Compressed Air
Maximum Pressure 100000.00 psi (70378 m H2O)
View Details
VALVES - BP-050-PP-T-BSP - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PP
Valve Size 0.50 inch (12.70 mm)
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-2 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Spring Assisted Sanitary Check Valves - DFT® DSV™ - DFT Inc.
Specs
Valve Type Metal Seated; Ball Check; Check; Sanitary
Primary Material Stainless Steel
Media Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Steam; Air; Breathable; Compressed Air
View Details