Flowserve Corporation Butterfly Valve 6BX2L1111A1V1NZ

Description
6" BUTTERFLY VALVE ACTUATED BY FLOWSERVE BY95330A-C1 WHEEL. FREE 2 YEAR RADWELL WARRANTY
Description
6" BUTTERFLY VALVE ACTUATED BY FLOWSERVE BY95330A-C1 WHEEL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Butterfly Valve - 99045844 - Radwell International
Willingboro, NJ, United States
Butterfly Valve
99045844
Butterfly Valve 99045844
6" BUTTERFLY VALVE ACTUATED BY FLOWSERVE BY95330A-C1 WHEEL. FREE 2 YEAR RADWELL WARRANTY

6" BUTTERFLY VALVE ACTUATED BY FLOWSERVE BY95330A-C1 WHEEL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 99045844
Product Name Butterfly Valve
Valve Type Butterfly
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Relief Valve -  - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Primary Material Stainless Steel; Steel; Exotic Metal (optional feature)
Media Steam
Valve Size 2.50 to 4.00 inch (63.50 to 101.60 mm)
View Details
15mm MICROSOL Interface - 01-322E-06-HP A1151 AYV - IMI Life Science
Specs
Media Gas; Air
Valve Size 0.12 inch (3.00 mm)
Maximum Pressure 21.76 to 145.04 psi (15.31 to 102 m H2O)
View Details
Valve, Pressure Relief, 300 Psig, 1/4
Specs
Valve Type Relief
Connection Description Quick Connect
View Details
DeZURIK 3V and 4V Solenoid Valves -  - DeZURIK, Inc.
Specs
Valve Type Solenoid
View Details