Norgren LLC Solenoid Valve 7030117-0201-G

Description
SOLENOID VALVE, 16 BAR, 12 MM, 2/2 NC, 18 AMP, 120 VAC 60 HZ. FREE 2 YEAR RADWELL WARRANTY
Description
SOLENOID VALVE, 16 BAR, 12 MM, 2/2 NC, 18 AMP, 120 VAC 60 HZ. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - 42488848 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
42488848
Solenoid Valve 42488848
SOLENOID VALVE, 16 BAR, 12 MM, 2/2 NC, 18 AMP, 120 VAC 60 HZ. FREE 2 YEAR RADWELL WARRANTY

SOLENOID VALVE, 16 BAR, 12 MM, 2/2 NC, 18 AMP, 120 VAC 60 HZ. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 42488848
Product Name Solenoid Valve
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-1 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - Check-Valves - wafer-Check-Valve-369 - 161369067 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 6.89 inch (175.00 mm)
View Details
Ball Check Valve 0 5 4 - 1229020 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PP; PP
Valve Size 2.00 inch (50.80 mm)
View Details
2.5 mm Pressure Relief Valve in a Luer Tee Fitting -  - Lee Co. (The)
Specs
Valve Type Relief; Products in Plastic Fittings
Connection Description Luer Tee Fitting
View Details