Apollo Valves Ball Valve 70-103-01

Description
BALL VALVE, 1/2 INCH PIPE, STANDARD PORT, BRONZE STANDARD, INLINE/ONE WAY FLOW, FNPT X FNPT ENDS, LEVER HANDLE, 600 WOG, 125 WSP. FREE 2 YEAR RADWELL WARRANTY
Description
BALL VALVE, 1/2 INCH PIPE, STANDARD PORT, BRONZE STANDARD, INLINE/ONE WAY FLOW, FNPT X FNPT ENDS, LEVER HANDLE, 600 WOG, 125 WSP. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Ball Valve - 122176702 - Radwell International
Willingboro, NJ, United States
Ball Valve
122176702
Ball Valve 122176702
BALL VALVE, 1/2 INCH PIPE, STANDARD PORT, BRONZE STANDARD, INLINE/ONE WAY FLOW, FNPT X FNPT ENDS, LEVER HANDLE, 600 WOG, 125 WSP. FREE 2 YEAR RADWELL WARRANTY

BALL VALVE, 1/2 INCH PIPE, STANDARD PORT, BRONZE STANDARD, INLINE/ONE WAY FLOW, FNPT X FNPT ENDS, LEVER HANDLE, 600 WOG, 125 WSP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 122176702
Product Name Ball Valve
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

6 mm Zero Leak Press-In Check Valve -  - Lee Co. (The)
Specs
Valve Type Check
Valve Size 0.23 inch (5.94 mm)
Connection Description Press-In - Into Plastic
View Details
Pneumatically Actuated Carbon Steel Valve - PHC FL - AP Series - DynaQuip Controls
Specs
Valve Type Control Valve; Ball
Primary Material Steel
Valve Size 1.50 to 4.00 inch (38.10 to 101.60 mm)
View Details
VALVES - BP-100-CPVC-T - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material CPVC
Valve Size 1.00 inch (25.40 mm)
View Details
Ball Valve Seats -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Valve Type Foot Valve (optional feature); Wafer (optional feature); Back Flow (optional feature); Angle; Ball; Choke Valves (optional feature); Diaphragm (optional feature); Piston (optional feature); Solenoid; Relief (optional feature); Safety; Sanitary (optional feature); Shut Off (optional feature)
Media Water; Hot Water; Cold Water  ; Ground Water (optional feature); Potable Water; Salt Water; Wastewater (optional feature); Gasoline / Diesel Fuel; High Purity; LP Gas; Specialty Corrosive; Hydraulic; Chemical
View Details