Watts Hydraulic Valve 68524

Description
HYDRAULIC VALVE,INTEGRAL BYPASS,W/STAINLESS STEEL STRAINER,50PSI. FREE 2 YEAR RADWELL WARRANTY
Description
HYDRAULIC VALVE,INTEGRAL BYPASS,W/STAINLESS STEEL STRAINER,50PSI. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Hydraulic Valve - 61204966 - Radwell International
Willingboro, NJ, United States
Hydraulic Valve
61204966
Hydraulic Valve 61204966
HYDRAULIC VALVE,INTEGRAL BYPASS,W/STAINLESS STEEL STRAINER,50PSI. FREE 2 YEAR RADWELL WARRANTY

HYDRAULIC VALVE,INTEGRAL BYPASS,W/STAINLESS STEEL STRAINER,50PSI. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 61204966
Product Name Hydraulic Valve
Primary Material Stainless Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

BIFOLD - Hydraulic Pilot, Interface, Mechanical Valves, FP50 (Logic) -  - Rotork plc
Specs
Valve Type Pilot
Media Hydraulic
Maximum Pressure 20000.00 psi (14076 m H2O)
View Details
VALVES - BP-038-CPVC-T-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material CPVC
Valve Size 0.38 inch (9.52 mm)
View Details
Sporlan Oil Level Control Components - OCV-5 CHECK VALVE - Parker Sporlan Division
Specs
Valve Type Control Valve
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 700.53 psi (493 m H2O)
View Details
Check Valves -  - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Valve Type Ball Check; Check
Media Water; Nuclear
Valve Size 0.25 to 24.00 inch (6.35 to 609.60 mm)
View Details