MAC Valves, Inc. USA Solenoid Valve 6512B-231-RA

Description
SOLENOID VALVE, 6500 SERIES, 0-150 PSI, SUB-BASE, 1/2 INCH NPT, 4-WAY. FREE 2 YEAR RADWELL WARRANTY
Description
SOLENOID VALVE, 6500 SERIES, 0-150 PSI, SUB-BASE, 1/2 INCH NPT, 4-WAY. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - 37535407 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
37535407
Solenoid Valve 37535407
SOLENOID VALVE, 6500 SERIES, 0-150 PSI, SUB-BASE, 1/2 INCH NPT, 4-WAY. FREE 2 YEAR RADWELL WARRANTY

SOLENOID VALVE, 6500 SERIES, 0-150 PSI, SUB-BASE, 1/2 INCH NPT, 4-WAY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 37535407
Product Name Solenoid Valve
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-4 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro - 138546213 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PE; ABS
Valve Size 10.04 inch (255.00 mm)
View Details
T 14 Diaphragm Valve Flanged 2 5 4 - 121465025 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material PP; PP
Valve Size 2.56 inch (65.00 mm)
View Details
750 Hi-Q Check Valve -  - Lee Co. (The)
Specs
Valve Type Check; Poppet-Style Check Valves
Valve Size 0.75 inch (19.05 mm)
Maximum Pressure 5000.00 psi (3519 m H2O)
View Details