Metal Work Pneumatic USA, Inc. Pneumatic Valve 7071030530

Description
VALVE, HEAVY DUTY, MULTIMACH, 4MM, (HDM I4). FREE 2 YEAR RADWELL WARRANTY
Description
VALVE, HEAVY DUTY, MULTIMACH, 4MM, (HDM I4). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Valve - 45488385 - Radwell International
Willingboro, NJ, United States
Pneumatic Valve
45488385
Pneumatic Valve 45488385
VALVE, HEAVY DUTY, MULTIMACH, 4MM, (HDM I4). FREE 2 YEAR RADWELL WARRANTY

VALVE, HEAVY DUTY, MULTIMACH, 4MM, (HDM I4). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Pneumatic Valve -  - Radwell International
Willingboro, NJ, United States
Pneumatic Valve
Pneumatic Valve
METAL WORK PNEUMATIC Pneumatics 7071030530

METAL WORK PNEUMATIC Pneumatics 7071030530

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 45488385
Product Name Pneumatic Valve
Media Air
Unlock Full Specs
to access all available technical data

Similar Products

BIFOLD - Flow Control Valves, PFR -  - Rotork plc
Specs
Valve Type Control Valve
Media Water; Air
Maximum Pressure 174.00 psi (122 m H2O)
View Details
VALVES - BP-025-PVC-T-BSP - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVC
Valve Size 0.25 inch (6.35 mm)
View Details
Pressure Regulating Valve - Evaporator Pressure Regulator - Sporlan - (S)ORIT-PI Series - ORIT-PI-313E-0/100 - Parker Sporlan Division
Specs
Valve Size 0.75 inch (19.05 mm)
Maximum Pressure 100.00 psi (70.38 m H2O)
Actuation Electric Open Feature
View Details
Check Valves -  - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Valve Type Ball Check; Check
Media Water; Nuclear
Valve Size 0.25 to 24.00 inch (6.35 to 609.60 mm)
View Details