MAC Valves, Inc. USA Solenoid Valve 6523B-000-PM-592DA

Description
SOLENOID VALVE, SERIES 6500, DOUBLE OPERATOR, LESS BASE, 24VDC, 2.5W, VAC TO 150PSI, 4/2-WAY, W/LIGHTS ON VALVE BODY, LOCKING, PLUG-IN,. FREE 2 YEAR RADWELL WARRANTY
Description
SOLENOID VALVE, SERIES 6500, DOUBLE OPERATOR, LESS BASE, 24VDC, 2.5W, VAC TO 150PSI, 4/2-WAY, W/LIGHTS ON VALVE BODY, LOCKING, PLUG-IN,. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - 51290950 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
51290950
Solenoid Valve 51290950
SOLENOID VALVE, SERIES 6500, DOUBLE OPERATOR, LESS BASE, 24VDC, 2.5W, VAC TO 150PSI, 4/2-WAY, W/LIGHTS ON VALVE BODY, LOCKING, PLUG-IN,. FREE 2 YEAR RADWELL WARRANTY

SOLENOID VALVE, SERIES 6500, DOUBLE OPERATOR, LESS BASE, 24VDC, 2.5W, VAC TO 150PSI, 4/2-WAY, W/LIGHTS ON VALVE BODY, LOCKING, PLUG-IN,. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 51290950
Product Name Solenoid Valve
Valve Type Plug; Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-1 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 - 161543085 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-U
Valve Size 3.31 inch (84.00 mm)
View Details
T 342 Diaphragm Valve Manual - 1174005 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material PP; Pigmented PP High Purity
Valve Size 0.50 inch (12.70 mm)
View Details
187 NACE Compliant, High Pressure Check Valve -  - Lee Co. (The)
Specs
Valve Type Check; NACE Compliant Check Valves
Valve Size 0.19 inch (4.75 mm)
Maximum Pressure 15000.00 psi (10557 m H2O)
View Details