Metal Work Pneumatic USA, Inc. Solenoid Valve 7020021100

Description
SOLENOID VALVE, 70 SERIES,12.5-10 BAR, MONSTABLE, 24-220 VAC, 12-24 VDC, 5 PORTS, 0.25 INCH PORT SIZE, 750 L/MIN FLOW RATE, -10 TO +60 DEGREES C. FREE 2 YEAR RADWELL WARRANTY
Description
SOLENOID VALVE, 70 SERIES,12.5-10 BAR, MONSTABLE, 24-220 VAC, 12-24 VDC, 5 PORTS, 0.25 INCH PORT SIZE, 750 L/MIN FLOW RATE, -10 TO +60 DEGREES C. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - 45477668 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
45477668
Solenoid Valve 45477668
SOLENOID VALVE, 70 SERIES,12.5-10 BAR, MONSTABLE, 24-220 VAC, 12-24 VDC, 5 PORTS, 0.25 INCH PORT SIZE, 750 L/MIN FLOW RATE, -10 TO +60 DEGREES C. FREE 2 YEAR RADWELL WARRANTY

SOLENOID VALVE, 70 SERIES,12.5-10 BAR, MONSTABLE, 24-220 VAC, 12-24 VDC, 5 PORTS, 0.25 INCH PORT SIZE, 750 L/MIN FLOW RATE, -10 TO +60 DEGREES C. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Solenoid Valve -  - Radwell International
Willingboro, NJ, United States
Solenoid Valve
Solenoid Valve
METAL WORK PNEUMATIC Valves 7020021100

METAL WORK PNEUMATIC Valves 7020021100

Supplier's Site

Technical Specifications

  Radwell International Radwell International
Product Category Industrial Valves Industrial Valves
Product Number 45477668
Product Name Solenoid Valve Solenoid Valve
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Needle Valves - Medium Pressure -  - Haskel International LLC
Haskel International LLC
Specs
Valve Type Needle
Media Gas; Air; Compressed Air
Maximum Pressure 20000.00 psi (14076 m H2O)
View Details
VALVES - BP-100-SS-T-F-L-SS - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 1.00 inch (25.40 mm)
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-1 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Flanged Spring Assisted Center Guided Check Valves - DFT® Excalibur® - DFT Inc.
Specs
Valve Type Metal Seated; Ball Check; Check
Primary Material Aluminum (optional feature); Brass / Bronze (optional feature); Stainless Steel (optional feature); Steel (optional feature); Exotic Metal (optional feature)
Media Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Hydraulic; Air; Breathable; Compressed Air
View Details