Apollo Valves Ball Valve 64-105

Description
BALL VALVE BRONZE 1INCH NPT 600WOG. FREE 2 YEAR RADWELL WARRANTY
Description
BALL VALVE BRONZE 1INCH NPT 600WOG. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Ball Valve - 23963134 - Radwell International
Willingboro, NJ, United States
Ball Valve
23963134
Ball Valve 23963134
BALL VALVE BRONZE 1INCH NPT 600WOG. FREE 2 YEAR RADWELL WARRANTY

BALL VALVE BRONZE 1INCH NPT 600WOG. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 23963134
Product Name Ball Valve
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Solenoid Shut Off Valve - 1/2 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
Ball Valves - 7335136 - RS Components, Ltd.
RS Components, Ltd.
Specs
Valve Type Ball; 2-Way
Primary Material Brass / Bronze; Brass
Valve Size 1.00 inch (25.40 mm)
View Details
On off valve - HE-3-1/2-QS-12 - Festo Corporation
Specs
Valve Type Ball; Gate
Media Air; Compressed Air
Maximum Pressure -13.78 to 145.04 psi (-9.7 to 102 m H2O)
View Details
2 suppliers