Parker Hannifin/Electromechanical Automation Solenoid Valve 6365BA17C

Description
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 120 VOLTS, 60 HZ, 11 WATTS, 0-150 PSI, 1/4 INCH NPT PIPE, 0.69 INCH ORIFICE, 176 DEG FAHRENHEIT MAX. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 120 VOLTS, 60 HZ, 11 WATTS, 0-150 PSI, 1/4 INCH NPT PIPE, 0.69 INCH ORIFICE, 176 DEG FAHRENHEIT MAX. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - 217605282 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
217605282
Solenoid Valve 217605282
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 120 VOLTS, 60 HZ, 11 WATTS, 0-150 PSI, 1/4 INCH NPT PIPE, 0.69 INCH ORIFICE, 176 DEG FAHRENHEIT MAX. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 120 VOLTS, 60 HZ, 11 WATTS, 0-150 PSI, 1/4 INCH NPT PIPE, 0.69 INCH ORIFICE, 176 DEG FAHRENHEIT MAX. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 217605282
Product Name Solenoid Valve
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-1 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-375 - 161375510 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-U
Valve Size 8.27 inch (210.00 mm)
View Details
Ball Check Valve 0 5 4 - 1216030 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material CPVC; CPVC
Valve Size 3.00 inch (76.20 mm)
View Details
HI-Q Side Exit Pressure Relief Valve -  - Lee Co. (The)
Specs
Valve Type Relief; Safety Relief Valves | Pressure Regulating Relief Valves | High Flow Relief Valves
Valve Size 1.00 inch (25.40 mm)
View Details