MAC Valves, Inc. USA Solenoid Valve 6523A-000-PM-501DA

Description
VALVE, SOLENOID VALVE, DOUBLE OPERATOR, 2 POSITION, 4-WAY, 24 VDC, PLUG-IN TYPE, NON-LOCKING RECESSED MANUAL OPERATOR, W/ LED INDICATOR, LESS MANIFOLD. FREE 2 YEAR RADWELL WARRANTY
Description
VALVE, SOLENOID VALVE, DOUBLE OPERATOR, 2 POSITION, 4-WAY, 24 VDC, PLUG-IN TYPE, NON-LOCKING RECESSED MANUAL OPERATOR, W/ LED INDICATOR, LESS MANIFOLD. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - 215750023 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
215750023
Solenoid Valve 215750023
VALVE, SOLENOID VALVE, DOUBLE OPERATOR, 2 POSITION, 4-WAY, 24 VDC, PLUG-IN TYPE, NON-LOCKING RECESSED MANUAL OPERATOR, W/ LED INDICATOR, LESS MANIFOLD. FREE 2 YEAR RADWELL WARRANTY

VALVE, SOLENOID VALVE, DOUBLE OPERATOR, 2 POSITION, 4-WAY, 24 VDC, PLUG-IN TYPE, NON-LOCKING RECESSED MANUAL OPERATOR, W/ LED INDICATOR, LESS MANIFOLD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 215750023
Product Name Solenoid Valve
Valve Type Plug; Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-6 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161517914 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 3.46 inch (88.00 mm)
View Details
T 14 Diaphragm Valve Flanged 0 5 2 - 121463020 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material CPVC; CPVC
Valve Size 1.97 inch (50.00 mm)
View Details
LHD Series 3-Way Control Solenoid Valve -  - Lee Co. (The)
Specs
Valve Type Control Valve; Solenoid; Control Solenoid Valves
Maximum Pressure 45.00 psi (31.67 m H2O)
View Details