Radwell International Pneumatic Regulator 64684450

Description
DISCONTINUED BY MANUFACTURER, PNEUMATIC FLUID REGULATOR, 5-60PSI, 1/2INNPT,STAINLESS STEEL BOTTOM PLUG. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, PNEUMATIC FLUID REGULATOR, 5-60PSI, 1/2INNPT,STAINLESS STEEL BOTTOM PLUG. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Regulator - 64684450 - Radwell International
Willingboro, NJ, United States
Pneumatic Regulator
64684450
Pneumatic Regulator 64684450
DISCONTINUED BY MANUFACTURER, PNEUMATIC FLUID REGULATOR, 5-60PSI, 1/2INNPT,STAINLESS STEEL BOTTOM PLUG. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, PNEUMATIC FLUID REGULATOR, 5-60PSI, 1/2INNPT,STAINLESS STEEL BOTTOM PLUG. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 64684450
Product Name Pneumatic Regulator
Valve Type Plug
Unlock Full Specs
to access all available technical data

Similar Products

FAIRCHILD - Pressure Regulators, HPP -  - Rotork plc
Specs
Primary Material Stainless Steel
Media Gas
Maximum Pressure 6000.00 psi (4223 m H2O)
View Details
VALVES - BP-025-CPVC-T-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material CPVC
Valve Size 0.25 inch (6.35 mm)
View Details
Pressure Regulating Valve - Evaporator Pressure Regulator - Sporlan - (S)ORIT-PI Series - ORIT-PI-29E-0/100 - Parker Sporlan Division
Specs
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 100.00 psi (70.38 m H2O)
Actuation Electric Open Feature
View Details
Electronic Relief Valve -  - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Primary Material Stainless Steel; Steel; Exotic Metal (optional feature)
Media Steam
Valve Size 2.50 to 4.00 inch (63.50 to 101.60 mm)
View Details