ASCO Valve Coil 64-982-1-D

Description
DISCONTINUED BY MANUFACTURER, COIL, 110/120V, 50/60HZ, FOR SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, COIL, 110/120V, 50/60HZ, FOR SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Valve Coil - 3283567 - Radwell International
Willingboro, NJ, United States
Valve Coil
3283567
Valve Coil 3283567
DISCONTINUED BY MANUFACTURER, COIL, 110/120V, 50/60HZ, FOR SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, COIL, 110/120V, 50/60HZ, FOR SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 3283567
Product Name Valve Coil
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Butterfly Valves - High Performance Butterfly Valves - McWane Plant and Industrial
Specs
Valve Type Butterfly
Valve Size 2.00 to 36.00 inch (50.80 to 914.40 mm)
View Details
JR1000 Series UHP Ultra High Purity Single Stage Pressure Reducing Regulator And Low To Intermediate Flow -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Primary Material Stainless Steel
Media Gas
Maximum Pressure 3500.00 psi (2463 m H2O)
View Details
Controller, Inflation Air, 0-30 Psi, 1/2
Specs
Media Air
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 250.00 psi (176 m H2O)
View Details
Swing Check Valves Spring Assist - 120563060 - Asahi/America, Inc.
Specs
Valve Type Check
Valve Size 6.00 inch (152.40 mm)
Maximum Pressure 150.00 psi (106 m H2O)
View Details