Brady Worldwide, Inc. Lockouts, Padlocks 65560

Description
GATE VALVE LOCKOUTS GVLO 1-2.5 R
Datasheet
Description
GATE VALVE LOCKOUTS GVLO 1-2.5 R
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lockouts, Padlocks - 65560 - ODG (Origin Data Global)
Shenzhen, China
Lockouts, Padlocks
65560
Lockouts, Padlocks 65560
GATE VALVE LOCKOUTS GVLO 1-2.5 R

GATE VALVE LOCKOUTS GVLO 1-2.5 R

Supplier's Site Datasheet
Valve Lock Out - 11353597 - Radwell International
Willingboro, NJ, United States
Valve Lock Out
11353597
Valve Lock Out 11353597
GATE VALVE LOCKOUTS GVLO 1-2.5 RED. FREE 2 YEAR RADWELL WARRANTY

GATE VALVE LOCKOUTS GVLO 1-2.5 RED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Radwell International
Product Category Industrial Valves Industrial Valves
Product Number 65560 11353597
Product Name Lockouts, Padlocks Valve Lock Out
Valve Type Gate Gate
Unlock Full Specs
to access all available technical data

Similar Products

Check Valves -  - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Valve Type Ball Check; Check
Media Water; Nuclear
Valve Size 0.25 to 24.00 inch (6.35 to 609.60 mm)
View Details
6.5mm FLEXISOL - 15-211P1009H1+1126010+AWI - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.04 inch (0.90 mm)
View Details
Valve, Pressure Relief, 125 Psig, 1/4
Specs
Valve Type Relief
Media Gas; Air
Valve Size 0.25 inch (6.35 mm)
View Details
Thru-Port Gate Valves -  - DeZURIK, Inc.
Specs
Valve Type Gate
View Details