Radwell International Control Valve 53178266

Description
VALVE MANIFOLD, 6000PSI/200F, 4000PSI/500F, BRASS MANIFOLD , TYCO / ANDERSON GREENWOOD FLOW CONTROL . FREE 2 YEAR RADWELL WARRANTY
Description
VALVE MANIFOLD, 6000PSI/200F, 4000PSI/500F, BRASS MANIFOLD , TYCO / ANDERSON GREENWOOD FLOW CONTROL . FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Control Valve - 53178266 - Radwell International
Willingboro, NJ, United States
Control Valve
53178266
Control Valve 53178266
VALVE MANIFOLD, 6000PSI/200F, 4000PSI/500F, BRASS MANIFOLD , TYCO / ANDERSON GREENWOOD FLOW CONTROL . FREE 2 YEAR RADWELL WARRANTY

VALVE MANIFOLD, 6000PSI/200F, 4000PSI/500F, BRASS MANIFOLD , TYCO / ANDERSON GREENWOOD FLOW CONTROL . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 53178266
Product Name Control Valve
Valve Type Control Valve
Unlock Full Specs
to access all available technical data

Similar Products

Electrically Actuated Butterfly Valves - Series EBU - Plast-O-Matic Valves, Inc.
Specs
Valve Type Butterfly
Primary Material Stainless Steel; PVC
Valve Size 2.00 to 8.00 inch (50.80 to 203.20 mm)
View Details
VALVES - BP-050-PVC-T-F-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVC
Valve Size 0.50 inch (12.70 mm)
View Details
Pneumatically Actuated Stainless Steel Valve - PHS FL - AP  Series - DynaQuip Controls
Specs
Valve Type Control Valve; Ball
Primary Material Stainless Steel
Valve Size 0.50 to 4.00 inch (12.70 to 101.60 mm)
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-4 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details