Henry Technologies Inc. Pressure Relief Valve 5600-250

Description
RELIEF VALVE, 5600 SERIES, ANGLE TYPE, 250 PSI, 1/2 INCH FPT INLET, 3/4 INCH FPT OUTLET, DUCTILE IRON, PROTECTIVE LACQUER FINISH. FREE 2 YEAR RADWELL WARRANTY
Description
RELIEF VALVE, 5600 SERIES, ANGLE TYPE, 250 PSI, 1/2 INCH FPT INLET, 3/4 INCH FPT OUTLET, DUCTILE IRON, PROTECTIVE LACQUER FINISH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pressure Relief Valve - 50933613 - Radwell International
Willingboro, NJ, United States
Pressure Relief Valve
50933613
Pressure Relief Valve 50933613
RELIEF VALVE, 5600 SERIES, ANGLE TYPE, 250 PSI, 1/2 INCH FPT INLET, 3/4 INCH FPT OUTLET, DUCTILE IRON, PROTECTIVE LACQUER FINISH. FREE 2 YEAR RADWELL WARRANTY

RELIEF VALVE, 5600 SERIES, ANGLE TYPE, 250 PSI, 1/2 INCH FPT INLET, 3/4 INCH FPT OUTLET, DUCTILE IRON, PROTECTIVE LACQUER FINISH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 50933613
Product Name Pressure Relief Valve
Valve Type Relief; Anti-Siphon
Unlock Full Specs
to access all available technical data

Similar Products

100,000 psi Valves -  - Haskel International LLC
Haskel International LLC
Specs
Valve Type Ball
Media Gas; Air; Compressed Air
Maximum Pressure 100000.00 psi (70378 m H2O)
View Details
VALVES - PR-049-PP-T-U - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Relief
Primary Material PP
Valve Size 0.50 inch (12.70 mm)
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-2 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Heavy Duty Control Valves - DFT® LSV-200™ - DFT Inc.
Specs
Valve Type Control Valve; Plug; Venturi Ball Design
Primary Material Steel; Carbon Steel, Allot Steel
Valve Size 1.00 to 6.00 inch (25.40 to 152.40 mm)
View Details