ASCO Pneumatic Solenoid Valves 52000002

Description
EMERSON – ASCO 52000002
Request a Quote
Description
EMERSON – ASCO 52000002
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Solenoid Valves - 122715 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pneumatic Solenoid Valves
122715
Pneumatic Solenoid Valves 122715
EMERSON – ASCO 52000002

EMERSON – ASCO 52000002

Supplier's Site
Solenoid Valve - 25420037 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
25420037
Solenoid Valve 25420037
VALVE 5/2 G-1/8 SOL-DIFF/AIR 24/AC W/DIN CONNECTOR VALVE / SOLENOID. FREE 2 YEAR RADWELL WARRANTY

VALVE 5/2 G-1/8 SOL-DIFF/AIR 24/AC W/DIN CONNECTOR VALVE / SOLENOID. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. Radwell International
Product Category Industrial Valves Industrial Valves
Product Number 122715 25420037
Product Name Pneumatic Solenoid Valves Solenoid Valve
Valve Type Solenoid Solenoid
Primary Material Aluminum; Anodised aluminium
Media Air
Valve Size 0.12 inch (3.17 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-1 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161514812 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 3.15 inch (80.00 mm)
View Details
Ball Check Valve 0 5 4 - 1227040 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PP; PP
Valve Size 4.00 inch (101.60 mm)
View Details
281 High Pressure Flosert Flow Metering Valve -  - Lee Co. (The)
Specs
Valve Type Metering; Flosert Flow Metering Valves
Valve Size 0.28 inch (7.14 mm)
Maximum Pressure 5000.00 psi (3519 m H2O)
View Details