Watts Valve Repair Kit 52BFP-RK

Description
DISCONTINUED BY MANUFACTURER, RUBBER PARTS KIT, FOR VALVE REPAIR, 0881321. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, RUBBER PARTS KIT, FOR VALVE REPAIR, 0881321. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Valve Repair Kit - 100003224 - Radwell International
Willingboro, NJ, United States
Valve Repair Kit
100003224
Valve Repair Kit 100003224
DISCONTINUED BY MANUFACTURER, RUBBER PARTS KIT, FOR VALVE REPAIR, 0881321. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, RUBBER PARTS KIT, FOR VALVE REPAIR, 0881321. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 100003224
Product Name Valve Repair Kit
Unlock Full Specs
to access all available technical data

Similar Products

Solenoid Valves - 5000006908-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
Gate Valves - Resilient Seated Gate Valves C515/C509 - McWane Plant and Industrial
Specs
Valve Type Gate
Valve Size 2.00 to 54.00 inch (50.80 to 1371.60 mm)
Actuation Electric; Direct-Drive Handwheel or 2” Operating Nut, Spur or Bevel Gear, Electric Motor Operator
View Details
15mm MICROSOL IS - 01-311P-00-H0+H012004+BDH - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.02 inch (0.50 mm)
View Details
VALVES - BP-075-CPVC-T-U-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material CPVC
Valve Size 0.75 inch (19.05 mm)
View Details