MAC Valves, Inc. USA Pneumatic Valve 52A-16-00A-DM-DDAJ-1KJ

Description
SOLENOID VALVE, 3 WAY, SINGLE OPERATOR, NC VALVE, MANIFOLD BODY, WITH MEMORY SPRING, INTERNAL PILOT AIR, 24 VDC, 5.4 WATT. FREE 2 YEAR RADWELL WARRANTY
Description
SOLENOID VALVE, 3 WAY, SINGLE OPERATOR, NC VALVE, MANIFOLD BODY, WITH MEMORY SPRING, INTERNAL PILOT AIR, 24 VDC, 5.4 WATT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Valve - 52728634 - Radwell International
Willingboro, NJ, United States
Pneumatic Valve
52728634
Pneumatic Valve 52728634
SOLENOID VALVE, 3 WAY, SINGLE OPERATOR, NC VALVE, MANIFOLD BODY, WITH MEMORY SPRING, INTERNAL PILOT AIR, 24 VDC, 5.4 WATT. FREE 2 YEAR RADWELL WARRANTY

SOLENOID VALVE, 3 WAY, SINGLE OPERATOR, NC VALVE, MANIFOLD BODY, WITH MEMORY SPRING, INTERNAL PILOT AIR, 24 VDC, 5.4 WATT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 52728634
Product Name Pneumatic Valve
Valve Type Pilot; Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-1 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - Check-Valves - wafer-Check-Valve-369 - 161369053 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 16.14 inch (410.00 mm)
View Details
57P Butterfly Valve Gear 1 5 14 - 123720060 - Asahi/America, Inc.
Specs
Valve Type Butterfly
Valve Size 5.91 inch (150.00 mm)
Maximum Pressure 150.00 psi (106 m H2O)
View Details
LHQ Series Quiet Operation 3-Way Control Solenoid Valve -  - Lee Co. (The)
Specs
Valve Type Control Valve; Solenoid; Control Solenoid Valves
Maximum Pressure 15.00 psi (10.56 m H2O)
View Details