Bosch Tool Corporation Pneumatic Regulator 5351-424-200

Description
PNEUMATIC REGULATOR 12BAR 1/2IN NPT. FREE 2 YEAR RADWELL WARRANTY
Description
PNEUMATIC REGULATOR 12BAR 1/2IN NPT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Regulator - 8251869 - Radwell International
Willingboro, NJ, United States
Pneumatic Regulator
8251869
Pneumatic Regulator 8251869
PNEUMATIC REGULATOR 12BAR 1/2IN NPT. FREE 2 YEAR RADWELL WARRANTY

PNEUMATIC REGULATOR 12BAR 1/2IN NPT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 8251869
Product Name Pneumatic Regulator
Media Air
Unlock Full Specs
to access all available technical data

Similar Products

Solenoid Valves - 5000007534-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
Gate Valves - Solid Wedge Gate Valve - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Valve Type Gate
Valve Size 3.00 to 48.00 inch (76.20 to 1219.20 mm)
Connection Description BoltFlange; NRS or OS&Y, (FLG, MJ)
View Details
22mm INTERSOL - 09-311I-02-30+AQF - IMI Life Science
Specs
Media Gas; Air
Valve Size 0.05 inch (1.20 mm)
Maximum Pressure 0.00 to 217.56 psi (0.0 to 153 m H2O)
View Details
VALVES - BP-049-SS-T-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 0.50 inch (12.70 mm)
View Details