MAC Valves, Inc. USA Solenoid Valve 56C-33-501JD

Description
SOLENOID VALVE, 56 SERIES, 3-WAY, INLINE, 1/2 INCH NPTF, EXTERNAL PILOT AIR, NORMALLY CLOSED PILOT/SPOOL, 24 VDC (6 W), NON-LOCKING RECESSED MANUAL OPERATOR, RECTANGULAR CONNECTOR W/ LIGHT. FREE 2 YEAR RADWELL WARRANTY
Description
SOLENOID VALVE, 56 SERIES, 3-WAY, INLINE, 1/2 INCH NPTF, EXTERNAL PILOT AIR, NORMALLY CLOSED PILOT/SPOOL, 24 VDC (6 W), NON-LOCKING RECESSED MANUAL OPERATOR, RECTANGULAR CONNECTOR W/ LIGHT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - 67202196 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
67202196
Solenoid Valve 67202196
SOLENOID VALVE, 56 SERIES, 3-WAY, INLINE, 1/2 INCH NPTF, EXTERNAL PILOT AIR, NORMALLY CLOSED PILOT/SPOOL, 24 VDC (6 W), NON-LOCKING RECESSED MANUAL OPERATOR, RECTANGULAR CONNECTOR W/ LIGHT. FREE 2 YEAR RADWELL WARRANTY

SOLENOID VALVE, 56 SERIES, 3-WAY, INLINE, 1/2 INCH NPTF, EXTERNAL PILOT AIR, NORMALLY CLOSED PILOT/SPOOL, 24 VDC (6 W), NON-LOCKING RECESSED MANUAL OPERATOR, RECTANGULAR CONNECTOR W/ LIGHT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Solenoid Valve -  - Radwell International
Willingboro, NJ, United States
Solenoid Valve
Solenoid Valve
MAC VALVES INC Valves 56C-33-501JD

MAC VALVES INC Valves 56C-33-501JD

Supplier's Site

Technical Specifications

  Radwell International Radwell International
Product Category Industrial Valves Industrial Valves
Product Number 67202196
Product Name Solenoid Valve Solenoid Valve
Valve Type Pilot; Solenoid; Spool
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-4 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161514035 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 3.98 inch (101.00 mm)
View Details
57P Butterfly Valve Gear 1 5 14 - 123721020 - Asahi/America, Inc.
Specs
Valve Type Butterfly
Valve Size 1.97 inch (50.00 mm)
Maximum Pressure 150.00 psi (106 m H2O)
View Details
Hypodermic Port Outlet VHS® Series Solenoid Valve -  - Lee Co. (The)
Specs
Valve Type Solenoid; Dispense Solenoid Valves
Maximum Pressure 120.00 psi (84.45 m H2O)
View Details