Metal Work Pneumatic USA, Inc. Pneumatic Regulator 5205008

Description
MINIATURE FILTER REGULATOR, 20 MICRON, 0-8 BAR, G1/4. FREE 2 YEAR RADWELL WARRANTY
Description
MINIATURE FILTER REGULATOR, 20 MICRON, 0-8 BAR, G1/4. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Regulator - 43091954 - Radwell International
Willingboro, NJ, United States
Pneumatic Regulator
43091954
Pneumatic Regulator 43091954
MINIATURE FILTER REGULATOR, 20 MICRON, 0-8 BAR, G1/4. FREE 2 YEAR RADWELL WARRANTY

MINIATURE FILTER REGULATOR, 20 MICRON, 0-8 BAR, G1/4. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 43091954
Product Name Pneumatic Regulator
Media Air
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-8 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - other-Plastic-Valves - strainers - 161305649 - Georg Fischer Piping Systems Ltd
Specs
Primary Material PVC-U
Valve Size 4.17 inch (106.00 mm)
Maximum Pressure 145.04 psi (102 m H2O)
View Details
T 21 Ball Valve 0 5 4 - 121613010 - Asahi/America, Inc.
Specs
Valve Type Ball
Primary Material CPVC; CPVC
Valve Size 0.98 inch (25.00 mm)
View Details
375 NACE Compliant, High Pressure Check Valve -  - Lee Co. (The)
Specs
Valve Type Check; NACE Compliant Check Valves
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 15000.00 psi (10557 m H2O)
View Details