Radwell International Hydraulic Pressure Regulator & Gauge & Transmitter 51422757

Description
FILTER-REGULATOR, FR95 AIRPAK, 250 PSIG (1742 KPA) MAX, 1/4 NPT INLET AND OUTLET PORTS 2 - 1/4 NPT, GAUGE PORT (90 DEGREES FROM OUTLET PORT), OUTPUT PRESSURE 0-25 PSI (0-172 KPA) 0-60 PSI (0-414 KPA) 0-125 PSI (0-862 KPA), 35 MICRON POLYPROPYLENE FILTER. FREE 2 YEAR RADWELL WARRANTY
Description
FILTER-REGULATOR, FR95 AIRPAK, 250 PSIG (1742 KPA) MAX, 1/4 NPT INLET AND OUTLET PORTS 2 - 1/4 NPT, GAUGE PORT (90 DEGREES FROM OUTLET PORT), OUTPUT PRESSURE 0-25 PSI (0-172 KPA) 0-60 PSI (0-414 KPA) 0-125 PSI (0-862 KPA), 35 MICRON POLYPROPYLENE FILTER. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Hydraulic Pressure Regulator & Gauge & Transmitter - 51422757 - Radwell International
Willingboro, NJ, United States
Hydraulic Pressure Regulator & Gauge & Transmitter
51422757
Hydraulic Pressure Regulator & Gauge & Transmitter 51422757
FILTER-REGULATOR, FR95 AIRPAK, 250 PSIG (1742 KPA) MAX, 1/4 NPT INLET AND OUTLET PORTS 2 - 1/4 NPT, GAUGE PORT (90 DEGREES FROM OUTLET PORT), OUTPUT PRESSURE 0-25 PSI (0-172 KPA) 0-60 PSI (0-414 KPA) 0-125 PSI (0-862 KPA), 35 MICRON POLYPROPYLENE FILTER. FREE 2 YEAR RADWELL WARRANTY

FILTER-REGULATOR, FR95 AIRPAK, 250 PSIG (1742 KPA) MAX, 1/4 NPT INLET AND OUTLET PORTS 2 - 1/4 NPT, GAUGE PORT (90 DEGREES FROM OUTLET PORT), OUTPUT PRESSURE 0-25 PSI (0-172 KPA) 0-60 PSI (0-414 KPA) 0-125 PSI (0-862 KPA), 35 MICRON POLYPROPYLENE FILTER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 51422757
Product Name Hydraulic Pressure Regulator & Gauge & Transmitter
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Relief Valves -  - Technetics Group
Specs
Valve Type Relief
Primary Material Aluminum; Stainless Steel; Exotic Metal; PTFE
Media Jet & Rocket Fuels, Oxidizers, other Harsh Fluids
View Details
Ultra High Delivery Pressure Regulator, Model 8700 -  - HydraCheck Inc.
Specs
Primary Material Steel
Media Gas
Maximum Pressure 3000.00 psi (2111 m H2O)
View Details
3-Way Diverting/Mixing Globe Valve -  - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
Specs
Valve Type Control Valve; Cryogenic; Directional; Diverter; Mixing; Globe
Media Steam; Air
View Details
Lever Operated Wafer-style Butterfly Valve - 540S-6 - Bonomi North America, Inc.
Specs
Valve Type Butterfly
Primary Material Ductile Iron
Valve Size 6.00 inch (152.40 mm)
View Details