Metal Work Pneumatic USA, Inc. Pneumatic Regulator 5207003U

Description
MICRO PNEUMATIC REGULATOR, 1/4 BIT STYLE 08. FREE 2 YEAR RADWELL WARRANTY
Description
MICRO PNEUMATIC REGULATOR, 1/4 BIT STYLE 08. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Regulator - 45479688 - Radwell International
Willingboro, NJ, United States
Pneumatic Regulator
45479688
Pneumatic Regulator 45479688
MICRO PNEUMATIC REGULATOR, 1/4 BIT STYLE 08. FREE 2 YEAR RADWELL WARRANTY

MICRO PNEUMATIC REGULATOR, 1/4 BIT STYLE 08. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Pneumatic Regulator -  - Radwell International
Willingboro, NJ, United States
Pneumatic Regulator
Pneumatic Regulator
METAL WORK PNEUMATIC Pneumatics 5207003U

METAL WORK PNEUMATIC Pneumatics 5207003U

Supplier's Site

Technical Specifications

  Radwell International Radwell International
Product Category Industrial Valves Industrial Valves
Product Number 45479688
Product Name Pneumatic Regulator Pneumatic Regulator
Media Air Air
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-1 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
57P Butterfly Valve Gear 1 5 14 - 123720060 - Asahi/America, Inc.
Specs
Valve Type Butterfly
Valve Size 5.91 inch (150.00 mm)
Maximum Pressure 150.00 psi (106 m H2O)
View Details
5.5 mm Shuttle Valve -  - Lee Co. (The)
Specs
Valve Type Shuttle Valves
Valve Size 0.22 inch (5.47 mm)
Maximum Pressure 4061.03 psi (2858 m H2O)
View Details