MAC Valves, Inc. USA Solenoid Valve 56C-33-111CA

Description
SOLENOID VALVE, 56 SERIES, 3-WAY, INLINE, 1/2 INCH NPTF, EXTERNAL PILOT AIR, NORMALLY CLOSED PILOT/SPOOL, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, 1/2 INCH NPS CONDUIT. FREE 2 YEAR RADWELL WARRANTY
Description
SOLENOID VALVE, 56 SERIES, 3-WAY, INLINE, 1/2 INCH NPTF, EXTERNAL PILOT AIR, NORMALLY CLOSED PILOT/SPOOL, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, 1/2 INCH NPS CONDUIT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - 26019910 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
26019910
Solenoid Valve 26019910
SOLENOID VALVE, 56 SERIES, 3-WAY, INLINE, 1/2 INCH NPTF, EXTERNAL PILOT AIR, NORMALLY CLOSED PILOT/SPOOL, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, 1/2 INCH NPS CONDUIT. FREE 2 YEAR RADWELL WARRANTY

SOLENOID VALVE, 56 SERIES, 3-WAY, INLINE, 1/2 INCH NPTF, EXTERNAL PILOT AIR, NORMALLY CLOSED PILOT/SPOOL, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, 1/2 INCH NPS CONDUIT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 26019910
Product Name Solenoid Valve
Valve Type Pilot; Solenoid; Spool
Unlock Full Specs
to access all available technical data

Similar Products

100,000 psi Valves -  - Haskel International LLC
Haskel International LLC
Specs
Valve Type Ball
Media Gas; Air; Compressed Air
Maximum Pressure 100000.00 psi (70378 m H2O)
View Details
VALVES - BP90-025-PP-T-BSP-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PP
Valve Size 0.25 inch (6.35 mm)
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-8 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Restrictor Check Valves (RCV) - DFT® - DFT Inc.
Specs
Valve Type Metal Seated; Ball Check; Check
Primary Material Stainless Steel
Media Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Hydraulic; Air; Breathable; Compressed Air
View Details