MAC Valves, Inc. USA Pneumatic Valve 531F-01-2

Description
PNEUMATIC VALVE 60/120VAC 150PSI. FREE 2 YEAR RADWELL WARRANTY
Description
PNEUMATIC VALVE 60/120VAC 150PSI. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Valve - 73910848 - Radwell International
Willingboro, NJ, United States
Pneumatic Valve
73910848
Pneumatic Valve 73910848
PNEUMATIC VALVE 60/120VAC 150PSI. FREE 2 YEAR RADWELL WARRANTY

PNEUMATIC VALVE 60/120VAC 150PSI. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 73910848
Product Name Pneumatic Valve
Media Air
Unlock Full Specs
to access all available technical data

Similar Products

Check Valves -  - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Valve Type Ball Check; Check
Media Water; Nuclear
Valve Size 0.25 to 24.00 inch (6.35 to 609.60 mm)
View Details
15mm MICROSOL - 01-211P200-H0+13111+AYV - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.02 inch (0.50 mm)
View Details
Controller, Inflation Air, 0-30 Psi, 1/2
Specs
Media Air
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 250.00 psi (176 m H2O)
View Details
Air Operated Pinch Valves // Series 4700 -  - DeZURIK, Inc.
Specs
Valve Type Pinch
Primary Material Aluminum
Media Air
View Details