Henry Technologies Inc. Pressure Relief Valve 5342N3/4

Description
DISCONTINUED BY MANUFACTURER, PRESSURE RELIEF VALVE, STRAIGHT-THROUGH, PIPE THREADED, 0.312 INCH ORIFICE, 3/4 INCH MPT INLET, 3/4 INCH FPT OUTLET, 3.70 LENGTH, SUITABLE FOR AMMONIA, REPLACED BY 5342-250. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, PRESSURE RELIEF VALVE, STRAIGHT-THROUGH, PIPE THREADED, 0.312 INCH ORIFICE, 3/4 INCH MPT INLET, 3/4 INCH FPT OUTLET, 3.70 LENGTH, SUITABLE FOR AMMONIA, REPLACED BY 5342-250. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pressure Relief Valve - 206274584 - Radwell International
Willingboro, NJ, United States
Pressure Relief Valve
206274584
Pressure Relief Valve 206274584
DISCONTINUED BY MANUFACTURER, PRESSURE RELIEF VALVE, STRAIGHT-THROUGH, PIPE THREADED, 0.312 INCH ORIFICE, 3/4 INCH MPT INLET, 3/4 INCH FPT OUTLET, 3.70 LENGTH, SUITABLE FOR AMMONIA, REPLACED BY 5342-250. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, PRESSURE RELIEF VALVE, STRAIGHT-THROUGH, PIPE THREADED, 0.312 INCH ORIFICE, 3/4 INCH MPT INLET, 3/4 INCH FPT OUTLET, 3.70 LENGTH, SUITABLE FOR AMMONIA, REPLACED BY 5342-250. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 206274584
Product Name Pressure Relief Valve
Valve Type Relief; Anti-Siphon
Unlock Full Specs
to access all available technical data

Similar Products

100,000 psi Valves -  - Haskel International LLC
Haskel International LLC
Specs
Valve Type Ball
Media Gas; Air; Compressed Air
Maximum Pressure 100000.00 psi (70378 m H2O)
View Details
VALVES - PR-025-PVDF-T-SW-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Relief
Primary Material PVDF
Valve Size 0.25 inch (6.35 mm)
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-2 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Threaded In-Line Check Valves - DFT® Basic-Check® - DFT Inc.
Specs
Valve Type Metal Seated; Ball Check; Check
Primary Material Stainless Steel
Media Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Hydraulic; Air; Breathable; Compressed Air
View Details