ASCO Pneumatic Solenoid Valves 51900001

Description
EMERSON – ASCO 51900001
Request a Quote
Description
EMERSON – ASCO 51900001
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Solenoid Valves - 3026178 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pneumatic Solenoid Valves
3026178
Pneumatic Solenoid Valves 3026178
EMERSON – ASCO 51900001

EMERSON – ASCO 51900001

Supplier's Site
Solenoid Valve - 46297807 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
46297807
Solenoid Valve 46297807
VALVE, SOLENOID, 5/2 M5, SOL-DIFF/AIR 24/DC, W/DIN CONNECTOR, . FREE 2 YEAR RADWELL WARRANTY

VALVE, SOLENOID, 5/2 M5, SOL-DIFF/AIR 24/DC, W/DIN CONNECTOR, . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. Radwell International
Product Category Industrial Valves Industrial Valves
Product Number 3026178 46297807
Product Name Pneumatic Solenoid Valves Solenoid Valve
Valve Type Solenoid Solenoid
Primary Material Aluminum; Anodised aluminium
Media Air
Maximum Pressure 21.76 to 116.03 psi (15.31 to 81.66 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
Hilton Swing Check Valve (H-950) -  - DeZURIK, Inc.
Specs
Valve Type Swing; Check
View Details
Valves - Plastic-Valves - Check-Valves - wafer-Check-Valve-369 - 161369022 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 3.35 inch (85.00 mm)
View Details
Solenoid Valves - 5000012854-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details