ASCO Pneumatic Solenoid Valves 55192011

Description
EMERSON – ASCO 55192011 Solenoid Valve
Request a Quote
Description
EMERSON – ASCO 55192011 Solenoid Valve
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Solenoid Valves - 775286 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pneumatic Solenoid Valves
775286
Pneumatic Solenoid Valves 775286
EMERSON – ASCO 55192011 Solenoid Valve

EMERSON – ASCO 55192011 Solenoid Valve

Supplier's Site
Solenoid Valve - 69025455 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
69025455
Solenoid Valve 69025455
SPOOL VALVE, SERIES 551, SOLENOID AIR OPERATED, BUILT-IN PILOT, WITHOUT COIL. FREE 2 YEAR RADWELL WARRANTY

SPOOL VALVE, SERIES 551, SOLENOID AIR OPERATED, BUILT-IN PILOT, WITHOUT COIL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. Radwell International
Product Category Industrial Valves Industrial Valves
Product Number 775286 69025455
Product Name Pneumatic Solenoid Valves Solenoid Valve
Valve Type Solenoid Pilot; Solenoid; Spool
Primary Material Aluminum; Anodised Aluminium
Media Air
Maximum Pressure 145.04 psi (102 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-1 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 - 161543053 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-U
Valve Size 2.28 inch (58.00 mm)
View Details
T 14 Diaphragm Valve Flanged 0 5 2 - 121461015 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material PVC; PVC
Valve Size 1.57 inch (40.00 mm)
View Details
375 Lo-Lohm Check Valve -  - Lee Co. (The)
Specs
Valve Type Check; Poppet-Style Check Valves
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 3000.00 psi (2111 m H2O)
View Details