Bosch Tool Corporation Pneumatic Valve 5340981100

Description
NON-RETURN VALVE, SERIES NR01, G1/4 AIR CONNECTION 1 (INTERNAL THREAD), G1/4 AIR CONNECTION 2 (INTERNAL THREAD), 0.5-15 BAR, 1050 L/MIN, BRASS HOUSING, ZZ99-G014-G014. FREE 2 YEAR RADWELL WARRANTY
Description
NON-RETURN VALVE, SERIES NR01, G1/4 AIR CONNECTION 1 (INTERNAL THREAD), G1/4 AIR CONNECTION 2 (INTERNAL THREAD), 0.5-15 BAR, 1050 L/MIN, BRASS HOUSING, ZZ99-G014-G014. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Valve - 8127686 - Radwell International
Willingboro, NJ, United States
Pneumatic Valve
8127686
Pneumatic Valve 8127686
NON-RETURN VALVE, SERIES NR01, G1/4 AIR CONNECTION 1 (INTERNAL THREAD), G1/4 AIR CONNECTION 2 (INTERNAL THREAD), 0.5-15 BAR, 1050 L/MIN, BRASS HOUSING, ZZ99-G014-G014. FREE 2 YEAR RADWELL WARRANTY

NON-RETURN VALVE, SERIES NR01, G1/4 AIR CONNECTION 1 (INTERNAL THREAD), G1/4 AIR CONNECTION 2 (INTERNAL THREAD), 0.5-15 BAR, 1050 L/MIN, BRASS HOUSING, ZZ99-G014-G014. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 8127686
Product Name Pneumatic Valve
Primary Material Brass / Bronze
Unlock Full Specs
to access all available technical data

Similar Products

Air-Loaded Pressure Regulators - PRA - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Primary Material PVC; PP (optional feature)
Media Highly Corrosive, Ultra-Pure Chemicals
Valve Size 0.25 to 3.00 inch (6.35 to 76.20 mm)
View Details
Sporlan Oil Level Control Components - OCV-5 CHECK VALVE - Parker Sporlan Division
Specs
Valve Type Control Valve
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 700.53 psi (493 m H2O)
View Details
15mm MICROSOL - 01-211P200-H0+13111+AYV - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.02 inch (0.50 mm)
View Details