Radwell International Solenoid Valve 53183283

Description
SOLENOID VALVE, ORIFICE SIZE: 3.2 MM, 1/4 INCH THREAD SIZE, 110/120 VAC 50/60 HZ COIL, UL LISTED, BRASS, NITRILE SEAL, NPT THREAD. FREE 2 YEAR RADWELL WARRANTY
Description
SOLENOID VALVE, ORIFICE SIZE: 3.2 MM, 1/4 INCH THREAD SIZE, 110/120 VAC 50/60 HZ COIL, UL LISTED, BRASS, NITRILE SEAL, NPT THREAD. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - 53183283 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
53183283
Solenoid Valve 53183283
SOLENOID VALVE, ORIFICE SIZE: 3.2 MM, 1/4 INCH THREAD SIZE, 110/120 VAC 50/60 HZ COIL, UL LISTED, BRASS, NITRILE SEAL, NPT THREAD. FREE 2 YEAR RADWELL WARRANTY

SOLENOID VALVE, ORIFICE SIZE: 3.2 MM, 1/4 INCH THREAD SIZE, 110/120 VAC 50/60 HZ COIL, UL LISTED, BRASS, NITRILE SEAL, NPT THREAD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 53183283
Product Name Solenoid Valve
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-4 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 - 161543036 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-U
Valve Size 3.82 inch (97.00 mm)
View Details
57P Butterfly Valve Gear 1 5 14 - 123720015 - Asahi/America, Inc.
Specs
Valve Type Butterfly
Valve Size 1.57 inch (40.00 mm)
Maximum Pressure 150.00 psi (106 m H2O)
View Details
5.5 mm Pressure Relief Valve in Luer Tee Fitting -  - Lee Co. (The)
Specs
Valve Type Relief; Products in Plastic Fittings
Connection Description Luer Tee Fitting
View Details