Bosch Tool Corporation Hydraulic Valve 551-025-010

Description
PNEUMATIC TIMER VALVE, SERIES 551, 1.5/10 BAR WORKING PRESSURE, 120 I/MIN, 1.05/7 BAR CONTROL PRESSURE,. FREE 2 YEAR RADWELL WARRANTY
Description
PNEUMATIC TIMER VALVE, SERIES 551, 1.5/10 BAR WORKING PRESSURE, 120 I/MIN, 1.05/7 BAR CONTROL PRESSURE,. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Hydraulic Valve - 22090740 - Radwell International
Willingboro, NJ, United States
Hydraulic Valve
22090740
Hydraulic Valve 22090740
PNEUMATIC TIMER VALVE, SERIES 551, 1.5/10 BAR WORKING PRESSURE, 120 I/MIN, 1.05/7 BAR CONTROL PRESSURE,. FREE 2 YEAR RADWELL WARRANTY

PNEUMATIC TIMER VALVE, SERIES 551, 1.5/10 BAR WORKING PRESSURE, 120 I/MIN, 1.05/7 BAR CONTROL PRESSURE,. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 22090740
Product Name Hydraulic Valve
Valve Type Control Valve
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-6 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
22mm INTERSOL - 09-221I-01830+AQF - IMI Life Science
Specs
Media Gas; Air
Valve Size 0.07 inch (1.80 mm)
Maximum Pressure 0.00 to 217.56 psi (0.0 to 153 m H2O)
View Details
Air solenoid valve - CPE24-M1H-5L-QS-12 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details