Schneider Electric CONTACTOR, UP TO 15 HP AT 575/600 VAC 3-PH., 24 VDC CTRL., 1 NO/1 NC AUX. LC1D18BL

Description
The D-Line contactors and overload relays are the largest selling contactor line in the world. They offer high reliability with long mechanical life and the most complete accessories in the industry. Features: IP20 Touch-Safe Terminals on the Contactors DIN Rail or Panel Mount 3-Pole Contactor with Built-In Auxiliary Contacts For Additional Auxiliary Controls See Page Specifications: Screw Clamp Terminals 1 NO and 1 NC Auxiliary Contacts UL Listed, CSA Certified
Description
The D-Line contactors and overload relays are the largest selling contactor line in the world. They offer high reliability with long mechanical life and the most complete accessories in the industry. Features: IP20 Touch-Safe Terminals on the Contactors DIN Rail or Panel Mount 3-Pole Contactor with Built-In Auxiliary Contacts For Additional Auxiliary Controls See Page Specifications: Screw Clamp Terminals 1 NO and 1 NC Auxiliary Contacts UL Listed, CSA Certified

Suppliers

Company
Product
Description
Supplier Links
CONTACTOR, UP TO 15 HP AT 575/600 VAC 3-PH., 24 VDC CTRL., 1 NO/1 NC AUX. - 70007278 - Allied Electronics, Inc.
Fort Worth, TX, USA
CONTACTOR, UP TO 15 HP AT 575/600 VAC 3-PH., 24 VDC CTRL., 1 NO/1 NC AUX.
70007278
CONTACTOR, UP TO 15 HP AT 575/600 VAC 3-PH., 24 VDC CTRL., 1 NO/1 NC AUX. 70007278
The D-Line contactors and overload relays are the largest selling contactor line in the world. They offer high reliability with long mechanical life and the most complete accessories in the industry. Features: IP20 Touch-Safe Terminals on the Contactors DIN Rail or Panel Mount 3-Pole Contactor with Built-In Auxiliary Contacts For Additional Auxiliary Controls See Page Specifications: Screw Clamp Terminals 1 NO and 1 NC Auxiliary Contacts UL Listed, CSA Certified

The D-Line contactors and overload relays are the largest selling contactor line in the world. They offer high reliability with long mechanical life and the most complete accessories in the industry.
Features:

  • IP20 Touch-Safe Terminals on the Contactors
  • DIN Rail or Panel Mount
  • 3-Pole Contactor with Built-In Auxiliary Contacts
  • For Additional Auxiliary Controls See Page
    Specifications:
  • Screw Clamp Terminals
  • 1 NO and 1 NC Auxiliary Contacts
  • UL Listed, CSA Certified
Supplier's Site
Contactor - 57529394 - Radwell International
Willingboro, NJ, United States
Contactor
57529394
Contactor 57529394
CONTACTOR, MOTOR CONTROL, 3 PHASE, 3 POLE, 600 VAC, 18 AMP, 24 VDC COIL, 2.4 W, -40 TO +60 DEGREE C, IP20. FREE 2 YEAR RADWELL WARRANTY

CONTACTOR, MOTOR CONTROL, 3 PHASE, 3 POLE, 600 VAC, 18 AMP, 24 VDC COIL, 2.4 W, -40 TO +60 DEGREE C, IP20. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Contactor -  - Radwell International
Willingboro, NJ, United States
Contactor
Contactor
TELEMECANIQUE Contactors & Starters LC1D18BL

TELEMECANIQUE Contactors & Starters LC1D18BL

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Radwell International Radwell International
Product Category Motor Starters and Contactors Motor Starters and Contactors Motor Starters and Contactors
Product Number 70007278 57529394
Product Name CONTACTOR, UP TO 15 HP AT 575/600 VAC 3-PH., 24 VDC CTRL., 1 NO/1 NC AUX. Contactor Contactor
Device Technology Electro-mechanical
Continuous Current 18 amps 18 amps
Three Phase Power 15 HP
AC Motor Phase Three
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole DC Coil Contactors - MC-9B-DC12V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
Motor Starters - 7255566 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Rating IEC
AC Motor Phase Three
View Details
Contactor - 53493188 - Radwell International
Specs
Number of Poles 2
View Details