Schneider Electric, Ltd. Contactor LC1D1200F7

Description
CONTACTOR, 3 POLE, 110VAC, 3 NO. FREE 2 YEAR RADWELL WARRANTY
Description
CONTACTOR, 3 POLE, 110VAC, 3 NO. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contactor - 94281901 - Radwell International
Willingboro, NJ, United States
Contactor
94281901
Contactor 94281901
CONTACTOR, 3 POLE, 110VAC, 3 NO. FREE 2 YEAR RADWELL WARRANTY

CONTACTOR, 3 POLE, 110VAC, 3 NO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 94281901
Product Name Contactor
Number of Poles 3
Unlock Full Specs
to access all available technical data

Similar Products

Motor Starters - 206111 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 121 HP
Three Phase Power 121 HP
DC Horsepower 121 HP
View Details
Contactor - 23992375 - Radwell International
Fuji Electric Corp. of America
Specs
Number of Poles 6
Continuous Current 20 amps
Motor Voltage 220 volts
View Details
3 Pole AC Coil Contactors - MC-32A-AC230V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details