Schneider Electric CONTACTOR, UP TO 30 HP AT 575/600 VAC 3-PH., 120 VAC CTRL., 1 NO/1 NC AUX. LC1D32G7

Description
The D-Line contactors and overload relays are the largest selling contactor line in the world. They offer high reliability with long mechanical life and the most complete accessories in the industry. Features: IP20 Touch-Safe Terminals on the Contactors DIN Rail or Panel Mount 3-Pole Contactor with Built-In Auxiliary Contacts For Additional Auxiliary Controls See Page Specifications: Screw Clamp Terminals 1 NO and 1 NC Auxiliary Contacts UL Listed, CSA Certified
Description
The D-Line contactors and overload relays are the largest selling contactor line in the world. They offer high reliability with long mechanical life and the most complete accessories in the industry. Features: IP20 Touch-Safe Terminals on the Contactors DIN Rail or Panel Mount 3-Pole Contactor with Built-In Auxiliary Contacts For Additional Auxiliary Controls See Page Specifications: Screw Clamp Terminals 1 NO and 1 NC Auxiliary Contacts UL Listed, CSA Certified

Suppliers

Company
Product
Description
Supplier Links
CONTACTOR, UP TO 30 HP AT 575/600 VAC 3-PH., 120 VAC CTRL., 1 NO/1 NC AUX. - 70007275 - Allied Electronics, Inc.
Fort Worth, TX, USA
CONTACTOR, UP TO 30 HP AT 575/600 VAC 3-PH., 120 VAC CTRL., 1 NO/1 NC AUX.
70007275
CONTACTOR, UP TO 30 HP AT 575/600 VAC 3-PH., 120 VAC CTRL., 1 NO/1 NC AUX. 70007275
The D-Line contactors and overload relays are the largest selling contactor line in the world. They offer high reliability with long mechanical life and the most complete accessories in the industry. Features: IP20 Touch-Safe Terminals on the Contactors DIN Rail or Panel Mount 3-Pole Contactor with Built-In Auxiliary Contacts For Additional Auxiliary Controls See Page Specifications: Screw Clamp Terminals 1 NO and 1 NC Auxiliary Contacts UL Listed, CSA Certified

The D-Line contactors and overload relays are the largest selling contactor line in the world. They offer high reliability with long mechanical life and the most complete accessories in the industry.
Features:

  • IP20 Touch-Safe Terminals on the Contactors
  • DIN Rail or Panel Mount
  • 3-Pole Contactor with Built-In Auxiliary Contacts
  • For Additional Auxiliary Controls See Page
    Specifications:
  • Screw Clamp Terminals
  • 1 NO and 1 NC Auxiliary Contacts
  • UL Listed, CSA Certified
Supplier's Site
SQD AC Non-Reversing IEC - LC1D32G7 - Galco Industrial Electronics
Madison Heights, MI, United States
SQD AC Non-Reversing IEC
LC1D32G7
SQD AC Non-Reversing IEC LC1D32G7
TeSys D Contactor, 3-Poles (3 NO),

TeSys D Contactor, 3-Poles (3 NO),

Supplier's Site
Contactor/Starter Coil - 57515114 - Radwell International
Willingboro, NJ, United States
Contactor/Starter Coil
57515114
Contactor/Starter Coil 57515114
CONTACTOR, 32 AMP, 3 POLE, AUX 1NO/1NC, 600 VAC, COIL 120 VAC, 50/60 HZ, DIN RAIL/ PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY

CONTACTOR, 32 AMP, 3 POLE, AUX 1NO/1NC, 600 VAC, COIL 120 VAC, 50/60 HZ, DIN RAIL/ PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Contactor/Starter Coil -  - Radwell International
Willingboro, NJ, United States
Contactor/Starter Coil
Contactor/Starter Coil
TELEMECANIQUE Contactors & Starters LC1D32G7

TELEMECANIQUE Contactors & Starters LC1D32G7

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Galco Industrial Electronics Radwell International Radwell International
Product Category Motor Starters and Contactors Motor Starters and Contactors Motor Starters and Contactors Motor Starters and Contactors
Product Number 70007275 LC1D32G7 57515114
Product Name CONTACTOR, UP TO 30 HP AT 575/600 VAC 3-PH., 120 VAC CTRL., 1 NO/1 NC AUX. SQD AC Non-Reversing IEC Contactor/Starter Coil Contactor/Starter Coil
Device Technology Electro-mechanical
Unlock Full Specs
to access all available technical data

Similar Products

Contactor - 6525942 - Radwell International
Fuji Electric Corp. of America
View Details
Contactor/Starter Coil - 31703749 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Motor Voltage 110 volts
View Details
3 Pole AC/DC Coil Contactors - MC-185A-500V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Three
View Details