Schneider Electric Contactor LC1D65G7

Description
CONTACTOR, 65 AMP, 600VAC, 3 POLE, AC 50/60 HZ, 40 HP AT 480 VAC, NONREVERSING, 120 VAC 50/60 HZ COIL, IEC + OPTIONS. FREE 2 YEAR RADWELL WARRANTY
Description
CONTACTOR, 65 AMP, 600VAC, 3 POLE, AC 50/60 HZ, 40 HP AT 480 VAC, NONREVERSING, 120 VAC 50/60 HZ COIL, IEC + OPTIONS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contactor - 57530136 - Radwell International
Willingboro, NJ, United States
Contactor
57530136
Contactor 57530136
CONTACTOR, 65 AMP, 600VAC, 3 POLE, AC 50/60 HZ, 40 HP AT 480 VAC, NONREVERSING, 120 VAC 50/60 HZ COIL, IEC + OPTIONS. FREE 2 YEAR RADWELL WARRANTY

CONTACTOR, 65 AMP, 600VAC, 3 POLE, AC 50/60 HZ, 40 HP AT 480 VAC, NONREVERSING, 120 VAC 50/60 HZ COIL, IEC + OPTIONS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
SQD AC Non-Reversing IEC - LC1D65G7 - Galco Industrial Electronics
Madison Heights, MI, United States
SQD AC Non-Reversing IEC
LC1D65G7
SQD AC Non-Reversing IEC LC1D65G7
TeSys D Contactor, 3-Poles (3 NO),

TeSys D Contactor, 3-Poles (3 NO),

Supplier's Site
Power Contactor, Din Rail, SPST-NO, Coil Voltage AC Max; 120V - 70007488 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Contactor, Din Rail, SPST-NO, Coil Voltage AC Max; 120V
70007488
Power Contactor, Din Rail, SPST-NO, Coil Voltage AC Max; 120V 70007488
Power Contactor, Din Rail, SPST-NO, Coil Voltage AC Max; 120V

Power Contactor, Din Rail, SPST-NO, Coil Voltage AC Max; 120V

Supplier's Site

Technical Specifications

  Radwell International Galco Industrial Electronics Allied Electronics, Inc.
Product Category Motor Starters and Contactors Motor Starters and Contactors Motor Starters and Contactors
Product Number 57530136 LC1D65G7 70007488
Product Name Contactor SQD AC Non-Reversing IEC Power Contactor, Din Rail, SPST-NO, Coil Voltage AC Max; 120V
Standard Rating IEC
Unlock Full Specs
to access all available technical data

Similar Products

Motor Starters - 206067 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 147 HP
Three Phase Power 147 HP
DC Horsepower 147 HP
View Details
Contactor - 328732 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Number of Poles 3
Control Voltage 24 volts
Continuous Current 110 amps
View Details
Solid State Overload/Relay - 127918261 - Radwell International
Specs
Device Technology Solid State
Motor Voltage 660 volts
View Details