Springer Controls Company, Inc. Contactor JM9A310AT-J

Description
CONTACTOR, 3POLE, 20AMP, 600VAC, 50/60HZ, NON-REVERSING. FREE 2 YEAR RADWELL WARRANTY
Description
CONTACTOR, 3POLE, 20AMP, 600VAC, 50/60HZ, NON-REVERSING. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contactor - 25271317 - Radwell International
Willingboro, NJ, United States
Contactor
25271317
Contactor 25271317
CONTACTOR, 3POLE, 20AMP, 600VAC, 50/60HZ, NON-REVERSING. FREE 2 YEAR RADWELL WARRANTY

CONTACTOR, 3POLE, 20AMP, 600VAC, 50/60HZ, NON-REVERSING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
SPCC Miscellaneous - JM9A310AT-J - Galco Industrial Electronics
Madison Heights, MI, United States
SPCC Miscellaneous
JM9A310AT-J
SPCC Miscellaneous JM9A310AT-J
CONTACTOR, 3-POLE N/O, 120VAC COIL

CONTACTOR, 3-POLE N/O, 120VAC COIL

Supplier's Site

Technical Specifications

  Radwell International Galco Industrial Electronics
Product Category Motor Starters and Contactors Motor Starters and Contactors
Product Number 25271317 JM9A310AT-J
Product Name Contactor SPCC Miscellaneous
Number of Poles 3
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole DC Coil Contactors - MC-40A-DC12V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
Automotive Contactors - 2219560-3 - TE Connectivity
Specs
Continuous Current 100 to 134 amps
Motor Voltage 450 volts
Single Phase Power 0.0027 HP
View Details
Motor Starters - 206145 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 335 HP
Three Phase Power 335 HP
DC Horsepower 335 HP
View Details