Schneider Electric, Ltd. Contactor LC1K0610FC7

Description
CONTACTOR 600VAC 6AMP IEC +OPTIONS. FREE 2 YEAR RADWELL WARRANTY
Description
CONTACTOR 600VAC 6AMP IEC +OPTIONS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contactor - 57530662 - Radwell International
Willingboro, NJ, United States
Contactor
57530662
Contactor 57530662
CONTACTOR 600VAC 6AMP IEC +OPTIONS. FREE 2 YEAR RADWELL WARRANTY

CONTACTOR 600VAC 6AMP IEC +OPTIONS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 57530662
Product Name Contactor
Standard Rating IEC
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Overload/Relay - 127933165 - Radwell International
Specs
Device Technology Solid State
Motor Voltage 280 volts
View Details
3 Pole AC/DC Contactors - MC-400A-100/200V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
Motor Starters - 206058 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 29.48 HP
Three Phase Power 29.48 HP
DC Horsepower 29.48 HP
View Details