Schneider Electric, Ltd. Contactor LC1D253M7

Description
CONTACTOR, 3P, 25A, 600VAC, IEC +OPTIONS. FREE 2 YEAR RADWELL WARRANTY
Description
CONTACTOR, 3P, 25A, 600VAC, IEC +OPTIONS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contactor - 57521815 - Radwell International
Willingboro, NJ, United States
Contactor
57521815
Contactor 57521815
CONTACTOR, 3P, 25A, 600VAC, IEC +OPTIONS. FREE 2 YEAR RADWELL WARRANTY

CONTACTOR, 3P, 25A, 600VAC, IEC +OPTIONS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 57521815
Product Name Contactor
Standard Rating IEC
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole AC Coil Contactors - MC-130A-AC220V-L - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single; Three (optional feature)
View Details
Motor Starters - 206112 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 147 HP
Three Phase Power 147 HP
DC Horsepower 147 HP
View Details
Solid State Overload/Relay - 127933431 - Radwell International
Specs
Device Technology Solid State
Control Voltage 100 volts
Continuous Current 7 amps
View Details