Schneider Electric SQD AC Non-Reversing IEC LC1D18B7

Description
TeSys D Contactor, 3-Poles (3 NO),
Description
TeSys D Contactor, 3-Poles (3 NO),

Suppliers

Company
Product
Description
Supplier Links
SQD AC Non-Reversing IEC - LC1D18B7 - Galco Industrial Electronics
Madison Heights, MI, United States
SQD AC Non-Reversing IEC
LC1D18B7
SQD AC Non-Reversing IEC LC1D18B7
TeSys D Contactor, 3-Poles (3 NO),

TeSys D Contactor, 3-Poles (3 NO),

Supplier's Site
CONTACTOR, UP TO 15 HP AT 575/600 VAC 3-PH., 24 VAC CTRL., 1 NO/1 NC AUX. - 70007270 - Allied Electronics, Inc.
Fort Worth, TX, USA
CONTACTOR, UP TO 15 HP AT 575/600 VAC 3-PH., 24 VAC CTRL., 1 NO/1 NC AUX.
70007270
CONTACTOR, UP TO 15 HP AT 575/600 VAC 3-PH., 24 VAC CTRL., 1 NO/1 NC AUX. 70007270
The D-Line contactors and overload relays are the largest selling contactor line in the world. They offer high reliability with long mechanical life and the most complete accessories in the industry. Features: IP20 Touch-Safe Terminals on the Contactors DIN Rail or Panel Mount 3-Pole Contactor with Built-In Auxiliary Contacts For Additional Auxiliary Controls See Page Specifications: Screw Clamp Terminals 1 NO and 1 NC Auxiliary Contacts UL Listed, CSA Certified

The D-Line contactors and overload relays are the largest selling contactor line in the world. They offer high reliability with long mechanical life and the most complete accessories in the industry.
Features:

  • IP20 Touch-Safe Terminals on the Contactors
  • DIN Rail or Panel Mount
  • 3-Pole Contactor with Built-In Auxiliary Contacts
  • For Additional Auxiliary Controls See Page
    Specifications:
  • Screw Clamp Terminals
  • 1 NO and 1 NC Auxiliary Contacts
  • UL Listed, CSA Certified
Supplier's Site
Contactor - 57529379 - Radwell International
Willingboro, NJ, United States
Contactor
57529379
Contactor 57529379
CONTACTOR, 3 POLE, 1 NO + 1 NC, 18 AMP, 600 VAC, 24 V COIL, 50/60 HZ, IP20, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY

CONTACTOR, 3 POLE, 1 NO + 1 NC, 18 AMP, 600 VAC, 24 V COIL, 50/60 HZ, IP20, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Galco Industrial Electronics Allied Electronics, Inc. Radwell International
Product Category Motor Starters and Contactors Motor Starters and Contactors Motor Starters and Contactors
Product Number LC1D18B7 70007270 57529379
Product Name SQD AC Non-Reversing IEC CONTACTOR, UP TO 15 HP AT 575/600 VAC 3-PH., 24 VAC CTRL., 1 NO/1 NC AUX. Contactor
Device Technology Electro-mechanical
Number of Poles 3 3
Control Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole 130A Contactors - MC-130A-AC110V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
Contactor - 82559165 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
AC Motor Phase Three
Number of Poles 3
View Details
Contactor - 23244523 - Radwell International
Fuji Electric Corp. of America
Specs
Number of Poles 3
View Details