Schneider Electric SQD AC Non-Reversing IEC LC1D25BL

Description
TeSys D Contactor, 3-Poles (3 NO),
Description
TeSys D Contactor, 3-Poles (3 NO),

Suppliers

Company
Product
Description
Supplier Links
SQD AC Non-Reversing IEC - LC1D25BL - Galco Industrial Electronics
Madison Heights, MI, United States
SQD AC Non-Reversing IEC
LC1D25BL
SQD AC Non-Reversing IEC LC1D25BL
TeSys D Contactor, 3-Poles (3 NO),

TeSys D Contactor, 3-Poles (3 NO),

Supplier's Site
CONTACTOR, UP TO 20 HP AT 575/600 VAC 3-PH., 24 VDC CTRL., 1 NO/1 NC AUX. - 70007279 - Allied Electronics, Inc.
Fort Worth, TX, USA
CONTACTOR, UP TO 20 HP AT 575/600 VAC 3-PH., 24 VDC CTRL., 1 NO/1 NC AUX.
70007279
CONTACTOR, UP TO 20 HP AT 575/600 VAC 3-PH., 24 VDC CTRL., 1 NO/1 NC AUX. 70007279
The D-Line contactors and overload relays are the largest selling contactor line in the world. They offer high reliability with long mechanical life and the most complete accessories in the industry. Features: IP20 Touch-Safe Terminals on the Contactors DIN Rail or Panel Mount 3-Pole Contactor with Built-In Auxiliary Contacts For Additional Auxiliary Controls See Page Specifications: Screw Clamp Terminals 1 NO and 1 NC Auxiliary Contacts UL Listed, CSA Certified

The D-Line contactors and overload relays are the largest selling contactor line in the world. They offer high reliability with long mechanical life and the most complete accessories in the industry.
Features:

  • IP20 Touch-Safe Terminals on the Contactors
  • DIN Rail or Panel Mount
  • 3-Pole Contactor with Built-In Auxiliary Contacts
  • For Additional Auxiliary Controls See Page
    Specifications:
  • Screw Clamp Terminals
  • 1 NO and 1 NC Auxiliary Contacts
  • UL Listed, CSA Certified
Supplier's Site
Contactor - 57514558 - Radwell International
Willingboro, NJ, United States
Contactor
57514558
Contactor 57514558
CONTRACTOR, 3 POLE, NORMALLY OPEN CONTACTS, 24 VDC COIL, 690 VAC / 300 VDC OPERATING VOLTAGE, 25-400 HZ, 25 AMP @ 440 VAC, 1 NO + 1 NC AUXILIARY CONTACT, -40 TO 60 DEGREE C. FREE 2 YEAR RADWELL WARRANTY

CONTRACTOR, 3 POLE, NORMALLY OPEN CONTACTS, 24 VDC COIL, 690 VAC / 300 VDC OPERATING VOLTAGE, 25-400 HZ, 25 AMP @ 440 VAC, 1 NO + 1 NC AUXILIARY CONTACT, -40 TO 60 DEGREE C. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Contactor -  - Radwell International
Willingboro, NJ, United States
Contactor
Contactor
TELEMECANIQUE Contactors & Starters LC1D25BL

TELEMECANIQUE Contactors & Starters LC1D25BL

Supplier's Site

Technical Specifications

  Galco Industrial Electronics Allied Electronics, Inc. Radwell International Radwell International
Product Category Motor Starters and Contactors Motor Starters and Contactors Motor Starters and Contactors Motor Starters and Contactors
Product Number LC1D25BL 70007279 57514558
Product Name SQD AC Non-Reversing IEC CONTACTOR, UP TO 20 HP AT 575/600 VAC 3-PH., 24 VDC CTRL., 1 NO/1 NC AUX. Contactor Contactor
Device Technology Electro-mechanical
Continuous Current 25 amps 25 amps
Three Phase Power 20 HP
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole AC Coil Contactors - MC-130A-AC500V-L - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Three
View Details
Solid State Overload/Relay - 66774960 - Radwell International
Specs
Continuous Current 75 amps
View Details
Contactor/Starter Coil - 31706354 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Control Voltage 250 volts
View Details
Contactor - 2061962 - Radwell International
Fuji Electric Corp. of America
View Details